EN
  • EN
  • DE

LTC1622

Part No LTC1622
Manufacturer Linear Technology
Description Low Input Voltage Current Mode Step-Down DC/DC Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207823-LTC1622
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1622 CAD Model

Description

The LTC1622 from Linear Technology is a compact, high-efficiency, step-down switching regulator designed for applications requiring low voltage and low noise operations. This regulator is ideal for battery-powered systems, including handheld devices, as it can maintain a consistent output voltage with varying input voltages.

Key Features

  • Wide Input Voltage Range: The LTC1622 operates from a 2.5V to 7V input, making it versatile for various power sources.
  • Adjustable Output Voltage: Its output voltage can be set from 0.8V to VIN with a resistor divider, providing flexibility across different applications.
  • High Efficiency: With an efficiency of up to 96%, it ensures minimal power loss during the voltage conversion process, which is critical for maximizing battery life.
  • Low Dropout Operation: The LTC1622's low dropout operation makes it suitable for applications with minimal difference between input and output voltage, ensuring a stable output even under low input voltage conditions.
  • Low Noise: It features a constant frequency, current mode architecture that minimizes both output voltage ripple and switching noise, which is essential for noise-sensitive applications.
  • Fast Transient Response: The device provides excellent transient response, which helps maintain output voltage stability during sudden changes in load.

Applications

  • Portable Instruments
  • Battery-Powered Equipment
  • Cellular Telephones
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

Product Summary

The LTC1622 is a robust and reliable step-down switching regulator, designed to meet the needs of modern electronic devices that demand high efficiency, low noise, and a wide input voltage range. Its high frequency operation allows the use of small surface mount inductors and capacitors, which reduces board space and component cost. With its thermal shutdown and current limit protection, the LTC1622 ensures safe operation under abnormal conditions, making it a top choice for designers looking for a dependable voltage regulation solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess