EN
  • EN
  • DE

F11NM80

Part No F11NM80
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 11A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 43.6nC @ 10V
Max Input Capacitance 1630pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066683-F11NM80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F11NM80 CAD Model

Description

The F11NM80 from STMicroelectronics is a robust and high-performance Power MOSFET designed for a wide variety of applications. This N-channel MOSFET is part of ST's MDmesh™ series, which is well-known for its excellent efficiency, thanks to a low on-resistance and a high dv/dt capability.

With a maximum continuous drain current of 11A, the F11NM80 is capable of handling significant power without overheating, making it an ideal choice for power supply units, lighting applications, DC-DC converters, and motor control circuits. The device operates at a standard threshold voltage, ensuring compatibility with a range of drive voltages and making it easier to integrate into existing designs.

Key Features:

  • Voltage Rating: The F11NM80 boasts a drain-source voltage (Vds) rating of 800V, providing a wide safety margin for applications that experience high voltage transients.
  • Low RDS(on): The device features a low on-state resistance (RDS(on)) of 0.65 Ohms, which translates to reduced conduction losses and improved overall efficiency.
  • High dv/dt Capability: With an enhanced dv/dt rating, this MOSFET can withstand high voltage changes without suffering from destructive voltage spikes, ensuring reliability and longevity in harsh electrical environments.
  • TO-220 Package: Encased in a TO-220 package, the F11NM80 is easy to mount and provides excellent thermal performance, making it suitable for designs where space and cooling are considerations.

The F11NM80 also integrates Zener diode protection, which helps to safeguard the gate-source voltage (Vgs) from spikes and over-voltages, further enhancing the device's durability and reliability. Additionally, the MOSFET is RoHS compliant and designed to meet the latest environmental standards, minimizing the environmental impact of electronic components.

Whether you are designing a new power management system or upgrading an existing one, the F11NM80 from STMicroelectronics offers the performance, efficiency, and reliability needed to create a superior end product.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4227 $59.6497
26+ $4.4502 $115.7052
41+ $4.3105 $176.7305
56+ $4.1719 $233.6264
72+ $4.0333 $290.3976
96+ $3.6152 $347.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess