EN
  • EN
  • DE

1532187-2

Part No 1532187-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description Conn D-Subminiature SKT 9 POS 1.27mm Solder Cup ST Panel Mount 9 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Gender Female
Length 19.68 mm
Mount Panel
Number of Contacts 9
Number of Ports 1
Number of Rows 2
Number of Terminals 9
Orientation Straight
Pitch 1.27 mm
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1022602-1532187-2
Categories D - Sub Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1532187-2 CAD Model

Description

The 1022602-1532187-2 is a D-sub connector manufactured by TE Connectivity.

  • Pitch: 1.27 mm
  • Rows: Two
  • Termination: Solder
  • Contacts: 9
  • Gender: Female
  • Length: 19.68 mm
  • Mounting: Panel Mount
  • RoHS Compliance: Non-Compliant

You May Also Be Interested in

Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
Cinch Connectivity Solutions
CONN JACKSCREW 1=SET OF 50
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess