EN
  • EN
  • DE

F13NM50N

Part No F13NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 12A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 960pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 320 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066687-F13NM50N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F13NM50N CAD Model

Description

The F13NM50N is a high-performance N-Channel MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to meet the rigorous demands of power electronic applications, offering a combination of low on-resistance and high switching speeds.

With a drain-source voltage (V<sub>DS) of 500V, the F13NM50N is well-suited for high-voltage applications. Its maximum continuous drain current (I<sub>D) is 13A, allowing it to handle significant power without overheating. This is further supported by a low threshold voltage (V<sub>GS(th)), ensuring that the device can be easily driven and controlled in a variety of circuit configurations.

The F13NM50N's low on-resistance (R<sub>DS(on)) is a critical feature, minimizing conduction losses and improving overall efficiency in power conversion systems. This makes the MOSFET ideal for use in switch-mode power supplies, power inverters, and motor control circuits, where efficiency is paramount.

Another noteworthy feature of the F13NM50N is its robustness against repetitive avalanche events, which ensures reliability and longevity even under stressful conditions. Its fast switching characteristics are complemented by a low gate charge (Q<sub>g), which reduces the energy required to turn the transistor on and off, thereby saving power and reducing heat generation during operation.

STMicroelectronics has packaged the F13NM50N in a TO-220 package, which is widely used and recognized for its ease of mounting and good thermal performance. This package allows for efficient heat dissipation, which is crucial for maintaining the MOSFET's performance and durability over time.

In summary, the F13NM50N from STMicroelectronics is a reliable and efficient power MOSFET that offers designers a robust solution for high-voltage, high-power applications. Its combination of low on-resistance, high switching speeds, and strong avalanche ruggedness makes it a versatile component in the modern power electronics landscape.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9060 $58.1200
49+ $2.3839 $116.8111
75+ $2.3100 $173.2500
104+ $2.2349 $232.4296
134+ $2.1610 $289.5740
179+ $1.9369 $346.7051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess