EN
  • EN
  • DE

LT3437IFE

Part No LT3437IFE
Manufacturer Linear Technology
Description High Voltage 500mA, 200kHz Step-Down Switching Regulator with 100uA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206669-LT3437IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3437IFE CAD Model

Description

Introducing the LT3437IFE - Robust High Voltage Boost Converter

The LT3437IFE from Linear Technology is a highly versatile and efficient boost converter designed to cater to a wide range of applications requiring high voltage outputs. This device is particularly well-suited for industrial, automotive, and telecommunications sectors where reliability and performance are paramount.

The LT3437IFE operates with an input voltage range from 3V to 60V, making it ideal for systems that undergo large variations in supply voltage. This flexibility allows the LT3437IFE to be used in battery-powered applications as well as those powered by industrial bus voltages. Furthermore, it can generate output voltages up to 60V, which is beneficial for applications like LCD bias supplies, automotive and industrial LED lighting, and high voltage biasing for sensors and operational amplifiers.

With its low quiescent current of only 100uA, the LT3437IFE is optimized for energy efficiency, which is crucial for battery-operated devices. The device also features a powerful 500mA, 150V power switch, providing ample current for a variety of high voltage applications. The switch frequency is adjustable from 100kHz to 2MHz, which allows designers to balance efficiency with external component size. Higher switching frequencies result in smaller inductors and capacitors, thereby reducing the overall footprint of the power supply design.

The LT3437IFE is designed with robustness in mind. It includes a range of protective features such as a soft-start function to limit inrush current during startup, short-circuit protection, and thermal shutdown. These features ensure that the device operates reliably under a wide range of conditions and protects both the converter and the downstream circuitry from damage.

Available in a thermally efficient TSSOP-16 package, the LT3437IFE is designed to perform in harsh environments, with an operating temperature range of -40°C to 125°C. This makes it an excellent choice for outdoor applications and those subject to extreme temperature variations.

Overall, the LT3437IFE is a powerful solution for designers looking to implement a high voltage boost converter that offers efficiency, versatility, and reliability. Its comprehensive feature set ensures that it can meet the needs of a wide array of high voltage applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.3542 $139.3542
2+ $134.7088 $269.4176
3+ $120.7737 $362.3211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess