EN
  • EN
  • DE

UPA652TT

Part No UPA652TT
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277525-UPA652TT
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA652TT CAD Model

Description

The UPA652TT is a P-Channel Power MOS FET from NEC (now Renesas Electronics). It is designed for use in power management and switching applications requiring high efficiency and low on-resistance. Its main features include a low gate charge and fast switching speed, making it suitable for DC-DC converters, power supplies, and motor control circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Power Supplies: Implemented in power supplies for computers, servers, and other electronic equipment.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of motors.
  • Load Switching: Used as a high-side or low-side switch to control power to various loads.
  • Lighting Systems: Suitable for use in LED lighting systems for efficient power management.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency, leading to less heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Charge: Reduces the drive power required, leading to improved efficiency.
  • Surface Mount Package: Typically available in a surface mount package, allowing for automated assembly and compact circuit designs.
  • P-Channel: Allows for high-side switching configurations, simplifying drive circuitry.

Benefits:

  • Increased Efficiency: The low on-resistance and low gate charge contribute to improved energy efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower on-resistance means less heat is generated, improving system reliability.
  • Simplified Circuit Design: Easier to implement in high-side switching configurations compared to N-channel MOSFETs in some applications.
  • Compact Design: The surface mount package allows for high component density on circuit boards.
  • Improved System Performance: Fast switching speed contributes to improved overall system performance in switching applications.

Additional Details:

The UPA652TT's datasheet will contain detailed information on its electrical characteristics, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). It is important to consult the datasheet to determine the appropriate operating conditions for the device. The device is typically supplied in a surface-mount package such as a SOP (Small Outline Package) or similar. Proper thermal management techniques, such as heat sinking or careful PCB layout, may be required to ensure reliable operation at higher power levels. Refer to the manufacturer’s application notes for guidance on proper implementation and thermal design considerations.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess