EN
  • EN
  • DE

F13NK50Z

Part No F13NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 11A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 480 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066686-F13NK50Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F13NK50Z CAD Model

Description

STMicroelectronics F13NK50Z N-Channel MOSFET

The STMicroelectronics F13NK50Z is a high-performance N-channel MOSFET that serves as a key component in power management applications. This device is designed to handle high currents and voltages with great efficiency, making it suitable for a wide range of electronic devices, including power supplies, converters, and motor control systems.

Key Features

  • Voltage and Current: The F13NK50Z operates at a drain-source voltage (V<sub>DS) of 500V, which is ideal for high-voltage applications. It also supports a continuous drain current (I<sub>D) of 13A, ensuring reliable operation under heavy load conditions.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of 0.4Ω, this MOSFET provides high efficiency and minimizes power losses during operation, which is critical for maintaining thermal stability and extending the lifespan of the device.
  • Fast Switching: The F13NK50Z is designed for fast switching, which is essential for reducing switching losses in high-frequency applications such as switch-mode power supplies (SMPS).
  • Gate Charge: It features a low gate charge (Q<sub>g), which reduces the power required to switch the device on and off, further enhancing the overall efficiency of the system.

Applications

The versatility of the F13NK50Z allows it to be utilized in a variety of applications. It is particularly well-suited for:

  • Switching applications in power supply designs
  • Power converters and inverters
  • Motor control circuits
  • High-efficiency DC-DC converters
  • Lighting applications, including LED drivers

Advantages

The F13NK50Z offers numerous advantages for designers looking to optimize their power management systems. Its high voltage and current capabilities, combined with low on-resistance, provide a robust platform for managing power efficiently. The fast switching and low gate charge contribute to reduced energy consumption, which is increasingly important in today's energy-conscious market.

In summary, the STMicroelectronics F13NK50Z N-Channel MOSFET is a highly efficient, reliable, and versatile component that meets the demands of modern power management applications.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,239 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess