EN
  • EN
  • DE

F22NM60

Part No F22NM60
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 17A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 220 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066698-F22NM60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F22NM60 CAD Model

Description

The F22NM60 from STMicroelectronics is a state-of-the-art N-channel MOSFET that is designed to deliver high performance and efficiency for a wide range of applications. This power MOSFET is part of ST's MDmesh™ II Plus low Qg series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • High Voltage Capability: The F22NM60 is capable of handling up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.165 Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
  • Reduced Gate Charge (Qg): The device features a low gate charge, which translates to reduced switching losses and faster switching times.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability even under extreme conditions.
  • Zener-Protected: The gate-source of the F22NM60 is protected by a Zener diode, safeguarding against electrostatic discharge and enhancing the device's ruggedness.

Applications

The F22NM60 is a versatile component that can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Power Management Functions

Technical Specifications

Parameter Value V<sub>DS 600V R<sub>DS(on) 0.165 Ω Q<sub>g Low Configuration Single

Engineers and designers seeking a reliable and high-performing N-channel MOSFET will find the F22NM60 an excellent choice for their power conversion and management needs. With its robust design and superior electrical characteristics, the F22NM60 continues STMicroelectronics' tradition of providing innovative semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6965 $62.6615
25+ $4.6743 $116.8575
39+ $4.5288 $176.6232
53+ $4.3821 $232.2513
69+ $4.2365 $292.3185
92+ $3.7976 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess