EN
  • EN
  • DE

LTC1867LCGN#PBF

Part No LTC1867LCGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 8CH 175KSPS 16SSOP / 8-Channel Single ADC SAR 175ksps 16-bit Serial Automotive 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782270-LTC1867LCGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1867
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1867LCGN#PBF CAD Model

Description

LTC1867LCGN#PBF - A High-Performance ADC from Linear Technology

The LTC1867LCGN#PBF is a pivotal component in the realm of data acquisition, designed and manufactured by Linear Technology, a brand well-known for its high-quality and reliable products in the electronics industry. This analog-to-digital converter (ADC) is engineered with precision and efficiency in mind, making it an ideal choice for a wide array of applications where accurate and fast data conversion is critical.

Key Features

  • Resolution: The LTC1867LCGN#PBF boasts a 16-bit resolution, ensuring high precision in the conversion process, which is essential for applications requiring detailed and accurate data readings.
  • Channels: It comes with eight channels, which include four differential and four single-ended inputs. This flexibility allows for a variety of input configurations to suit the needs of different systems and applications.
  • Sampling Rate: With a fast sampling rate of up to 200ksps, this ADC can handle high-speed signals, making it suitable for dynamic systems that require quick data acquisition.
  • Interface: The device features a serial interface, which simplifies the connectivity with microcontrollers and digital systems, allowing for straightforward integration into existing designs.
  • Power Efficiency: The LTC1867LCGN#PBF is designed for low power consumption, operating on a single 5V supply, which makes it an excellent choice for battery-powered or energy-sensitive applications.
  • No External Components Required: This ADC operates without the need for external driver components, reducing the overall system complexity and bill of materials.

Applications

The LTC1867LCGN#PBF is versatile and can be used in various sectors, including industrial control systems, medical devices, scientific instrumentation, and automated test equipment. Its high-resolution conversion capability and multiple input channels make it particularly well-suited for applications that require monitoring and control of several variables simultaneously.

Package and Quality

Encased in a compact 16-lead SSOP package, the LTC1867LCGN#PBF is designed for space-constrained applications. It also meets rigorous industry standards, ensuring reliability and performance consistency, which is paramount for professional-grade electronics.

Overall, the LTC1867LCGN#PBF from Linear Technology stands out as a top-tier ADC solution, offering a blend of precision, speed, and efficiency that is hard to match, making it a valuable component for any data acquisition system.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0662 $76.1324
4+ $31.2339 $124.9356
6+ $30.2578 $181.5468
8+ $29.2817 $234.2536
11+ $28.3057 $311.3627
14+ $25.3774 $355.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess