EN
  • EN
  • DE

KRX102U

Part No KRX102U
Manufacturer KEC
Description EPITAXIAL PLANAR NPN/PNP TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193471-KRX102U
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRX102U CAD Model

Description

The KRX102U is a digital transistor (BRT - Bias Resistor Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). It integrates a transistor and bias resistors in a single package, simplifying circuit design and reducing component count. It is commonly used in switching applications, inverter circuits, interface circuits, driver circuits, and portable equipment.

Applications:

  • Switching circuits
  • Inverter circuits
  • Interface circuits
  • Driver circuits
  • Portable equipment

Features:

  • Built-in Bias Resistors: Simplifies circuit design and reduces component count.
  • NPN Transistor: Provides a versatile switching element.
  • Small Package: Enables compact designs.
  • Reduces Mounting Costs: Fewer components to assemble lowers production costs.
  • Halogen-Free: Complies with environmental regulations.

Benefits:

  • Simplified Circuit Design: Integrated resistors eliminate the need for external biasing resistors, reducing design complexity.
  • Reduced Component Count: Fewer components on the PCB reduce assembly time and costs.
  • Space Saving: Smaller footprint allows for more compact circuit designs.
  • Improved Reliability: Fewer solder joints enhance overall system reliability.
  • Cost-Effective Solution: Reduces both component and assembly costs.

Technical Specifications (Typical): The exact specifications may vary depending on the grade. Refer to the datasheet for precise values.

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): Typically 50V
  • Collector Current (IC): Typically 100mA
  • Input Resistor (R1): Typically 10 kΩ
  • R1/R2 Ratio: Various ratios available depending on the specific variant
  • Operating Temperature: Typically -55°C to +150°C

The KRX102U digital transistor provides a convenient and cost-effective solution for various switching and amplification applications by integrating the transistor and bias resistors into a single package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,000+ $0.0578 $57.8000
2,440+ $0.0474 $115.6560
3,750+ $0.0462 $173.2500
5,265+ $0.0439 $231.1335
6,760+ $0.0427 $288.6520
9,095+ $0.0381 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 1000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess