The ON Semiconductor 2SK3708 is a high-performance N-channel Field Effect Transistor (FET) designed for use in a variety of applications. This FET is known for its high-speed switching capabilities, making it an ideal choice for power management tasks in both commercial and industrial electronic devices.
Key Features
- High-Speed Switching: The 2SK3708 offers rapid switching speeds, which is essential for efficient power regulation and conversion in modern electronics.
- Low On-Resistance: With a low on-state resistance, this FET ensures minimal power loss and heat generation during operation, contributing to the overall efficiency of the system.
- High Drain-Source Voltage: The device can handle a substantial drain-source voltage, providing robust performance even under demanding conditions.
- Gate Charge: It features a low gate charge, which reduces the energy required to control the transistor, thus optimizing the overall power usage of the circuit.
Applications
The ON Semiconductor 2SK3708 is versatile and can be used in a wide array of applications, including but not limited to:
- DC/DC converters
- Power supplies
- Motor drives
- Switching regulators
- AC adapters
- LED lighting systems
Product Specifications
Parameter
Value
Configuration
Single
Channel Mode
Enhancement
Channel Type
N-Channel
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
30A
Power Dissipation (P<sub>D)
30W
Operating Temperature Range
-55°C to +150°C
The 2SK3708 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components that meet the needs of modern electronics. With its robust performance and versatile applications, the 2SK3708 is a solid choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.