EN
  • EN
  • DE

CSD16401Q5T

Part No CSD16401Q5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 29nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 4100pF @ 12.5V
Vgs (Maximum) +16V, -12V
Power Dissipation (Maximum) 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs 1.6 mOhm @ 40A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON-CLIP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771858-CSD16401Q5T
Popularity Medium
Supply and Demand Status Limited
Family Name CSD16401Q5
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD16401Q5T CAD Model

Description

The CSD16401Q5T is a state-of-the-art N-Channel NexFET™ Power MOSFET from Texas Instruments, designed to deliver high efficiency and power density for a wide range of applications. This power MOSFET is a critical component for modern electronic designs, particularly where energy efficiency and thermal performance are crucial.

Key Features

  • Ultra-Low On-Resistance (RDS(on)): The CSD16401Q5T boasts an ultra-low on-resistance, which significantly reduces power loss during operation, thereby enhancing the overall efficiency of the system it is integrated into.
  • Advanced Technology: Utilizing TI's cutting-edge NexFET technology, this MOSFET provides excellent switching performance, which is essential for reducing switching losses in power conversion systems.
  • Compact Footprint: With its small form factor, the CSD16401Q5T is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising performance.
  • High Continuous Drain Current (ID): It supports a high continuous drain current, making it suitable for high-power applications that require a robust current handling capability.
  • Thermal Management: The MOSFET is designed with an excellent thermal performance in mind, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The versatility of the CSD16401Q5T allows it to be used in a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Point of Load (POL) Solutions
  • Battery Management Systems
  • Load Switches

Product Specifications

Parameter Value
VDS (Drain-to-Source Voltage) 25 V
RDS(on) 1.6 mΩ
ID (Continuous Drain Current) 100 A
Package SON 5x6mm

For designers and engineers looking to push the boundaries of power efficiency and thermal performance in their next project, the CSD16401Q5T from Texas Instruments offers a compelling solution.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8757 $51.7626
43+ $2.3596 $101.4628
66+ $2.2859 $150.8694
91+ $2.2121 $201.3011
117+ $2.1384 $250.1928
157+ $1.9172 $301.0004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess