EN
  • EN
  • DE

F12NK60Z

Part No F12NK60Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1740pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 640 mOhm @ 5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 066684-F12NK60Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F12NK60Z CAD Model

Description

The F12NK60Z is a robust and high-performance N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' STP series and is designed to deliver efficient power management and conversion in a wide range of electronic applications.

Key Features

  • High Voltage Capability: The F12NK60Z can handle up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value of typically 0.85Ω, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching Speed: A quick and responsive switching performance is vital in reducing energy wastage, and the F12NK60Z delivers on this aspect.
  • High Current Capacity: The device can support a continuous drain current (ID) of up to 12A, accommodating substantial power requirements.
  • Enhanced Durability: Built with STMicroelectronics' MDmesh™ technology, it offers excellent ruggedness and long-term reliability.
  • Reduced Gate Charge: A low gate charge (Qg) facilitates easier and more efficient gate drive performance.

Applications

The F12NK60Z is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Control Drivers
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics ensures that the F12NK60Z meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control processes to guarantee performance even under extreme conditions.

Environmental Compliance

Committed to environmental stewardship, the F12NK60Z complies with various international environmental regulations. It is RoHS compliant and free from harmful substances, reflecting STMicroelectronics' dedication to producing eco-friendly products.

With its impressive array of features, the F12NK60Z is an excellent choice for designers looking to enhance power efficiency and reliability in their electronic systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6969 $59.3318
53+ $2.2130 $117.2890
81+ $2.1437 $173.6397
112+ $2.0744 $232.3328
144+ $2.0062 $288.8928
193+ $1.7983 $347.0719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess