EN
  • EN
  • DE

TPCC8062-H,LQ(O

Part No TPCC8062-H,LQ(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100784-TPCC8062-H,LQ(O
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPCC8062-H,LQ(O CAD Model

Description

The TPCC8062-H,LQ(O) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power management in applications like DC-DC converters and load switching. It is characterized by its low on-resistance and fast switching speed, contributing to improved power efficiency and reduced switching losses.

Applications

  • DC-DC Converters
  • Load Switches
  • Power Management in Portable Devices
  • Motor Control

Features

  • Low Drain-Source On-Resistance (RDS(on)): Reduces conduction losses for higher efficiency.
  • High-Speed Switching: Minimizes switching losses and improves overall performance.
  • Logic Level Drive: Enables direct driving by microcontrollers and other logic devices.
  • Small Surface Mount Package: Facilitates compact designs and efficient heat dissipation.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Increased Power Efficiency: Low RDS(on) minimizes power dissipation, leading to better efficiency.
  • Reduced System Size: The small package allows for compact and space-saving designs.
  • Simplified Gate Drive Circuitry: Logic level compatibility simplifies the design process.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation even at high currents.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.

Additional Details

The TPCC8062-H,LQ(O) typically features a voltage rating suitable for common power supply rails. Its gate threshold voltage is compatible with standard logic levels, simplifying integration with digital control systems. The device's dynamic characteristics are optimized for fast switching, reducing switching losses and improving overall performance. The surface mount package allows for efficient heat transfer and automated assembly.

The 'LQ(O)' suffix likely indicates a specific tape and reel packaging option for automated assembly lines, and potentially a lead-free finish, conforming to RoHS standards. Always refer to the official datasheet for definitive electrical characteristics, thermal performance data, and recommended soldering profiles.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess