Products specifications

Mounting SMD (SMT)
Case / Package SO
Continuous Drain Current (ID) 53 A
Maximum Operating Temperature 150 °C
Max Output Current 5 A
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Packaging Tape & Reel (TR)
Resistance 120 mΩ
RoHS Compliant
Win Source Part Number 1103974-VNHL3NV04DTR-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNHL3NV04DTR-E CAD Model

Description

STMicroelectronics VNHL3NV04DTR-E: High-Efficiency, Automotive-Grade MOSFET

The VNHL3NV04DTR-E is a cutting-edge, automotive-grade Power MOSFET from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This MOSFET is part of the OMNIFET II family, which is renowned for its robustness and efficiency, making it an ideal choice for automotive and industrial systems that require high-quality power management solutions.

Constructed with STMicroelectronics' advanced STripFET™ II technology, the VNHL3NV04DTR-E boasts an extremely low on-resistance (R<sub>DS(on)), which is crucial for reducing power losses and improving overall system efficiency. This feature, combined with the device's ability to handle high current loads, makes it a highly efficient power switch for a variety of demanding applications.

The VNHL3NV04DTR-E is housed in a compact surface-mount package, specifically the DPAK (TO-252), which is suitable for space-constrained applications while still providing excellent thermal performance. Its design is optimized for easy integration into PCBs, aiding in streamlined manufacturing processes and reduced assembly costs.

With an operating voltage range of up to 40V, this MOSFET is well-suited for automotive environments where voltage fluctuations are common. It also features built-in protection against overcurrent, which is essential for safeguarding the device and the system it operates within from potential damage due to unexpected current spikes.

The VNHL3NV04DTR-E is designed to meet the stringent requirements of the automotive industry, complying with AEC-Q101 standards, which ensures its reliability and performance under harsh environmental conditions. This makes it an excellent choice for power control in automotive applications such as motor drives, lighting systems, and body control modules.

In summary, the VNHL3NV04DTR-E from STMicroelectronics is a high-quality, efficient, and reliable MOSFET that offers excellent performance for automotive and industrial power management applications. Its advanced technology, protection features, and compliance with automotive standards make it a top-tier component for designers looking to enhance their power control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)
Vishay
Need more? Email Us
ECAD model for VN0808M-T1
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
Toshiba Semiconductor and Storage
Trans Mosfet P-ch 30V 15A 8-PIN Tson Ep T/r
Need more? Email Us
ECAD model for TPCC8102(TE12L,Q)
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0436 $72.3924
20+ $6.5999 $131.9980
31+ $6.3930 $198.1830
42+ $6.1873 $259.8666
55+ $5.9816 $328.9880
73+ $5.3620 $391.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,791 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention