EN
  • EN
  • DE

MRF8S21140HSR5

Part No MRF8S21140HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.14GHZ NI780S  /  RF Mosfet LDMOS 28 V 970 mA 2.14GHz 17.9dB 34W NI-780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.14GHz
Gain 17.9dB
Voltage - Test 28 V
Current - Test 970 mA
Power - Output 34W
Voltage - Rated 65 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1223300-MRF8S21140HSR5
Ultra Librarian 3D Model Ultra Librarian MRF8S21140HSR5 CAD Model

Description

The MRF8S21140HSR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power components. This device is specifically engineered to deliver outstanding RF power performance in the 2110 to 2170 MHz frequency range, making it an ideal choice for base station applications in modern cellular networks such as 3G and 4G systems.

With its high gain, efficiency, and reliability, the MRF8S21140HSR5 is capable of outputting up to 140 watts of continuous wave power, ensuring robust signal transmission for communication infrastructure. The device is housed in a RoHS-compliant, thermally-enhanced package that provides excellent thermal stability and extends the longevity of the component under high-stress operating conditions.

This RF power transistor is designed with NXP's advanced LDMOS technology, which is renowned for its high breakdown voltage, high input impedance, and a wide dynamic range. These features contribute to the MRF8S21140HSR5's exceptional performance in terms of linearity and signal clarity, which are critical for high-quality data transmission and reception.

The MRF8S21140HSR5 also features integrated ESD protection, ensuring the device's resilience against electrostatic discharge events, which are common during handling and installation. Additionally, its excellent thermal performance is supported by an integrated heatsink, which significantly improves heat dissipation and contributes to a more reliable operation over extended periods.

In summary, the NXP MRF8S21140HSR5 RF power transistor is a high-quality, durable, and efficient solution for RF power amplification in cellular base station applications. Its advanced LDMOS technology, coupled with superior design and thermal management, makes it a top choice for telecommunications equipment manufacturers seeking to enhance their systems' performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess