The BUK9207-30B is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors. This advanced power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including automotive systems, switching regulators, DC-DC converters, and power management circuits.
Key Features
- Low On-State Resistance: The BUK9207-30B boasts an extremely low on-state resistance (R<sub>DS(on)) of just 30 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall efficiency.
- High Continuous Current: With a continuous drain current (I<sub>D) of up to 75 A, this transistor can handle high current loads, making it suitable for power-intensive applications.
- High-Speed Switching: The device's fast switching capabilities ensure minimal switching losses and are ideal for high-frequency power switching applications.
- Robust Thermal Performance: The BUK9207-30B is housed in a TO-220AB package, which offers excellent thermal conductivity and heat dissipation, ensuring reliable operation even under high-temperature conditions.
- Automotive Grade: Designed to meet stringent automotive industry standards, this product is qualified according to AEC-Q101, which guarantees its reliability in automotive applications.
Applications
The versatility of the BUK9207-30B allows it to be used in a variety of applications. It is particularly well-suited for:
- Automotive engine management systems
- Powertrain applications
- DC-DC converters for ECU power supply
- LED lighting drivers
- High-efficiency switching regulators
Technical Specifications
Parameter
Value
Drain-source voltage (V<sub>DS)
30 V
Gate-source voltage (V<sub>GS)
±20 V
Continuous drain current (I<sub>D)
75 A
On-state resistance (R<sub>DS(on))
30 mΩ
With its robust design and superior performance characteristics, the BUK9207-30B from NXP stands out as a top choice for designers looking to enhance system reliability and efficiency in demanding environments.