Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Sharp Microelectronics
Win Source Part Number 351598-PQ6CB11X1BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ6CB11X1BP CAD Model

Description

The PQ6CB11X1BP is a power management integrated circuit (PMIC) manufactured by Sharp Microelectronics. PMICs are specialized integrated circuits designed to manage the power requirements of electronic devices. They are commonly used in a wide range of applications, including mobile devices, consumer electronics, and industrial equipment. These devices integrate multiple power management functions into a single chip, streamlining designs and improving efficiency. The specifics of its functionality are dependent on the detailed specifications, which would require the product's datasheet.

Applications:

  • Power management in smartphones and tablets
  • Voltage regulation for LCD and OLED displays
  • Power distribution in portable media players
  • Power supply control in industrial devices
  • Battery charging and management in various electronic products

Features

  • Multiple Output Voltage Rails: Provides several regulated output voltages to power different components.
  • High Efficiency DC-DC Converters: Optimizes power conversion to minimize energy loss.
  • Battery Charging Management: Integrates functions for charging and protecting batteries.
  • Overvoltage Protection: Protects the circuit from voltage spikes.
  • Short Circuit Protection: Protects against short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage.
  • I2C or SPI Interface: Enables communication with a microcontroller for control and monitoring.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and extends battery life.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Enhanced System Reliability: Provides comprehensive protection against faults and abnormal conditions.
  • Flexibility and Control: Allows for dynamic adjustment of voltage and current settings.
  • Compact Solution: Enables smaller and lighter designs.

Additional Details: The PQ6CB11X1BP typically comes in a small surface-mount package. For proper operation, it's crucial to adhere to the specifications and recommendations outlined in the manufacturer's datasheet. The datasheet will provide precise details regarding input voltage range, output voltage characteristics, maximum current ratings, thermal performance, and recommended external components. It is essential to consult the datasheet for detailed application guidelines and safety precautions. The specific features and performance characteristics will vary depending on the exact model number.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Need more? Email Us
ECAD model for HV96001-E/D7X
Maxim Integrated
8-String White LED Driver with SMBus for LCD Panel Applications | IC LED DRIVER RGLTR DIM 28TQFN
Lowest to $5.4784
ECAD model for MAX17061AETI+
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR
Infineon Technologies
IC LED DRVR RGLTR PWM 1.5A 8DSO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A PG-DSO-8-27
Lowest to $1.3875
ECAD model for ILD8150EXUMA1
Diodes Incorporated
IC LED DRVR LIN PWM 100MA SOT26 / LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
Lowest to $5.9091
ECAD model for BCR430UW6-7
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 110 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention