EN
  • EN
  • DE

HV96001-E/D7X

Part No HV96001-E/D7X
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Type Linear
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8V
Voltage - Supply (Max) 60V
Frequency 200kHz
Dimming Analog, PWM
Applications Automotive, Lighting, Signage
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number HV96001
Standard Package 2,600
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342711-HV96001-E/D7X
Ultra Librarian 3D Model Ultra Librarian HV96001-E/D7X CAD Model

Description

Microchip Technology's HV96001-E/D7X

The HV96001-E/D7X is a cutting-edge product from Microchip Technology, designed for high-performance applications requiring precise control and efficiency. This device is an ideal solution for engineers looking to enhance their power management systems in various electronic products.

Key Features

  • High Voltage Capabilities: The HV96001-E/D7X is engineered to handle high voltage inputs, making it suitable for industrial and automotive applications that operate under extreme conditions.
  • Energy Efficiency: With its advanced design, this product ensures minimal power loss, contributing to the overall energy efficiency of the systems it is integrated into.
  • Durable Construction: Built to withstand rigorous use, the HV96001-E/D7X promises a long operational life and reliability, even in the toughest environments.
  • Compact Form Factor: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.

Applications

The versatility of the HV96001-E/D7X makes it suitable for a wide range of applications, including:

  • LED Lighting Systems
  • Power Supply Units
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

Engineers can expect robust technical specifications from the HV96001-E/D7X, which include:

  • High voltage operation and control
  • Efficient power conversion
  • Robust thermal performance
  • Compatibility with a range of microcontrollers

Quality and Support

Microchip Technology is known for its commitment to quality and customer support. The HV96001-E/D7X is backed by comprehensive technical documentation, application notes, and a dedicated support team ready to assist with integration, troubleshooting, and performance optimization.

Whether for new designs or upgrading existing systems, the HV96001-E/D7X from Microchip Technology is a smart choice for professionals seeking high-quality, high-performance power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess