EN
  • EN
  • DE

LT1617ES5#TRMPBF

Part No LT1617ES5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -34V
Output Current 300mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 101642-LT1617ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1617ES5#TRMPBF CAD Model

Description

LT1617ES5#TRMPBF Step-Up DC/DC Converter

The LT1617ES5#TRMPBF is a high-performance step-up DC/DC converter designed and manufactured by Linear Technology, a brand renowned for its precision, reliability, and cutting-edge power management solutions. This compact and efficient component is specifically engineered to address the needs of space-constrained applications requiring a boost in voltage from a lower voltage source.

Key Features

  • High Efficiency: The LT1617ES5#TRMPBF features a high-efficiency design, capable of converting input voltages as low as 1.2V to higher output voltages, which makes it an ideal choice for single-cell or multi-cell battery-powered applications, as well as for powering devices from a regulated 3.3V or 5V supply.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages that can be tailored to the specific needs of the application.
  • Low Quiescent Current: Its low quiescent current makes it suitable for battery-powered devices, extending battery life by reducing power consumption when the device is in standby mode.
  • Small Package: Housed in a compact SOT-23 package, the LT1617ES5#TRMPBF is designed to minimize the footprint on printed circuit boards, making it a perfect choice for portable devices and other applications where space is at a premium.

Applications

The LT1617ES5#TRMPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable electronics
  • Wireless mice and keyboards
  • Handheld medical devices
  • GPS devices
  • Small LCD displays

Technical Specifications

The device operates over a wide input voltage range and offers features such as a fixed frequency current mode PWM operation, internal soft-start, and thermal shutdown protection. It is designed to be used with small inductors and capacitors to keep the overall solution size minimal.

The LT1617ES5#TRMPBF is a testament to Linear Technology's commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. Its combination of efficiency, adjustability, and compact form factor makes it a highly valuable component for designers looking to maximize performance while minimizing space and power consumption.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9272 $53.5632
14+ $7.3249 $102.5486
22+ $7.0960 $156.1120
30+ $6.8671 $206.0130
38+ $6.6382 $252.2516
51+ $5.9515 $303.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess