EN
  • EN
  • DE

LP8860NQVFPRQ1

Part No LP8860NQVFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 48V
Voltage - Output 48V
Current - Output / Channel 150mA
Frequency 100kHz ~ 2.2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-PowerLQFP
Supplier Device Package 32-HLQFP (7x7)
Base Product Number LP8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353162-LP8860NQVFPRQ1
Ultra Librarian 3D Model Ultra Librarian LP8860NQVFPRQ1 CAD Model

Description

Introducing the LP8860NQVFPRQ1 Automotive LED Driver from Texas Instruments

The LP8860NQVFPRQ1 is a state-of-the-art LED driver specifically designed for automotive lighting applications by the renowned electronics manufacturer, Texas Instruments (TI). This high-efficiency driver is engineered to provide consistent and reliable performance, making it an ideal choice for a variety of automotive exterior and interior lighting systems.

With an input voltage range of 4.5V to 40V, the LP8860NQVFPRQ1 can accommodate a wide array of automotive battery configurations. This versatility ensures that the driver can be used in different types of vehicles, from conventional cars to electric and hybrid models. Additionally, the device integrates a boost converter, four high-precision current sinks, and a 1.5A FET, which altogether provide a robust and efficient LED driving solution.

The LP8860NQVFPRQ1 boasts a multi-topology design, allowing it to support boost, SEPIC, and Cuk LED supply configurations. This flexibility enables automotive designers to create complex lighting arrangements to enhance both the functionality and aesthetic appeal of vehicle lighting. Furthermore, the driver supports pulse-width modulation (PWM) dimming, which is essential for adjusting the brightness levels of LEDs to suit different driving conditions and preferences.

Safety is a critical concern in automotive applications, and the LP8860NQVFPRQ1 addresses this by incorporating various protection features. These include under-voltage lockout, over-temperature protection, LED open-circuit and short-circuit protection, and thermal shutdown. These protective measures ensure that the LED driver operates within safe parameters, thereby prolonging the life of the lighting system and maintaining vehicle safety standards.

Designed to meet the stringent requirements of the automotive industry, the LP8860NQVFPRQ1 is AEC-Q100 qualified, which underscores its reliability and durability in harsh automotive environments. Its compact QFN package also allows for easy integration into space-constrained automotive lighting applications.

In summary, the LP8860NQVFPRQ1 from Texas Instruments is a high-performance, flexible, and safe LED driver solution tailored for the demanding needs of modern automotive lighting systems. Its advanced features and robust design make it an excellent choice for manufacturers looking to enhance the lighting capabilities of their vehicles.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3326 $58.3282
15+ $6.8370 $102.5550
23+ $6.6234 $152.3382
32+ $6.4097 $205.1104
41+ $6.1960 $254.0360
55+ $5.5551 $305.5305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess