EN
  • EN
  • DE

MAX14593EEWV+TG1A

Part No MAX14593EEWV+TG1A
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description USB CHARGER DETECTION WITH ENUME / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14593
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 701392-MAX14593EEWV+TG1A
Ultra Librarian 3D Model Ultra Librarian MAX14593EEWV+TG1A CAD Model

Description

The MAX14593EEWV+TG1A is a state-of-the-art electronic component designed and manufactured by Maxim Integrated, a company renowned for its innovative and high-quality integrated circuits. This particular product is an advanced interface device that serves a multitude of applications where signal integrity and protection are paramount.

Key Features

  • High Integration: The device integrates several functions which can help to reduce the component count, save board space, and simplify the design process.
  • Robust Protection: It offers robust protection features against electrical hazards such as electrostatic discharge (ESD), making it suitable for use in environments where electrical noise and surges are a concern.
  • Signal Integrity: The MAX14593EEWV+TG1A is designed to ensure signal integrity, even in the presence of heavy interference, making it ideal for high-speed data and signal applications.
  • Low Power Consumption: As with many Maxim Integrated products, this device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.

Applications

With its robust feature set, the MAX14593EEWV+TG1A is suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Telematics
  • Medical Equipment
  • Portable Electronic Devices
  • Communication Infrastructure

Technical Specifications

The technical specifications of the MAX14593EEWV+TG1A reflect its versatility and performance:

  • Voltage Range: Specific to the device's operational requirements
  • Temperature Range: Built to withstand industrial temperature ranges
  • Package: Available in a package that is designed for optimal thermal and electrical performance
  • Quality and Reliability: Manufactured to Maxim Integrated's high standards for quality and reliability

In conclusion, the MAX14593EEWV+TG1A is a testament to Maxim Integrated's commitment to providing high-performance, reliable, and integrated solutions for complex electronic challenges. Whether it's for industrial, automotive, medical, or any other demanding application, this component offers the performance and protection needed to maintain system integrity and extend product lifespan.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.9964 $109.9964
2+ $106.4483 $212.8966
3+ $102.9001 $308.7003
4+ $92.2545 $369.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess