EN
  • EN
  • DE

NCV75215DB001R2G

Part No NCV75215DB001R2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description NCV75215DB001R2G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply 8mA (Max)
Voltage - Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NCV75215
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887149-NCV75215DB001R2G
Ultra Librarian 3D Model Ultra Librarian NCV75215DB001R2G CAD Model

Description

Introducing the NCV75215DB001R2G from ON Semiconductor

ON Semiconductor's NCV75215DB001R2G is a state-of-the-art integrated circuit designed for the automotive industry, providing a robust and reliable solution for system basis chip (SBC) applications. This high-performance product is engineered to meet the rigorous demands of automotive power management and is particularly suited for body control modules, gateway modules, and various other in-vehicle network applications.

Key Features

  • High Integration: The NCV75215DB001R2G integrates multiple functions such as voltage regulators, watchdog timers, and CAN transceivers, thereby reducing the component count and saving valuable space on the PCB.
  • Power Management: It features multiple voltage regulators with varying output currents, providing stable power supply lines for microcontrollers and other peripherals within the automotive system.
  • Communication: With a high-speed CAN transceiver, the chip ensures reliable data transmission and reception over the vehicle's controller area network (CAN), which is critical for the operation of modern automobiles.
  • Safety and Diagnostics: The integrated watchdog timer helps in monitoring the system's health, while diagnostic functions aid in detecting and managing faults, contributing to the overall safety and reliability of the automotive system.
  • Temperature Range: Designed to operate over a wide temperature range, it is capable of withstanding the extreme conditions typically found in automotive environments.

Applications

The versatility of the NCV75215DB001R2G makes it an ideal choice for a variety of applications within the automotive sector. Its robust design is well-suited for:

  • Body Control Modules
  • Gateway Modules
  • Powertrain and Engine Control Units
  • Advanced Driver-Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that comply with the automotive industry's stringent standards. The NCV75215DB001R2G is no exception, as it is manufactured with the highest quality materials and subjected to rigorous testing to ensure its performance and longevity under harsh automotive conditions.

In conclusion, the NCV75215DB001R2G from ON Semiconductor is a powerful and reliable integrated circuit that offers a comprehensive solution for automotive power management and communication needs. Its high level of integration, combined with its safety features and diagnostic capabilities, makes it an essential component for the next generation of automotive electronics.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2141 $52.1410
24+ $4.2783 $102.6792
37+ $4.1446 $153.3502
50+ $4.0109 $200.5450
65+ $3.8772 $252.0180
87+ $3.4761 $302.4207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess