EN
  • EN
  • DE

HV7355K6-G

Part No HV7355K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304060-HV7355K6-G
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Packaging  Tray
Part Status Active
Applications Pulse Generator
Voltage - Supply 2.37V ~ 3.47V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Ultra Librarian 3D Model Ultra Librarian HV7355K6-G CAD Model

Description

The HV7355 is an 8-channel unipolar high-voltage high-speed pulse generator. It is designed for medical ultrasound applications. This high-voltage and high-speed integrated circuit can also be used for other piezoelectric, capacitive or MEMS sensors in ultrasonic non-destructive detection and sonar ranger applications. The HV7355 consists of a controller logic interface circuit, level translators, MOSFET gate drivers and high-current P-channel and N-channel MOSFETs as the output stage for each channel. The output stages of each channel are designed to provide peak output currents of ±1.5A for pulsing, when MC = 1, with up to 150V swings. When MC = 0, all the output stages drop the peak current to ±500 mA for low-voltage CW mode operation to save power. This direct coupling topology of the gate driver not only saves one high-voltage capacitor per channel but also makes the PCB layout easier.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6145 $58.3775
230+ $0.5047 $116.0810
355+ $0.4886 $173.4530
490+ $0.4724 $231.4760
635+ $0.4574 $290.4490
850+ $0.4100 $348.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess