The AP5002SG-13 is a high-performance, P-channel enhancement mode MOSFET brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to deliver efficient power management and is ideal for a wide range of applications, including load switch, power management, and other switching applications.
Key Features
- Low On-Resistance: The MOSFET features a low on-resistance, which translates to reduced power loss and improved efficiency in operation.
- High Threshold Voltage: With a high threshold voltage, the AP5002SG-13 ensures reliable performance and prevents unintentional turn-ons, which is crucial for power-sensitive applications.
- Advanced Packaging: Housed in a compact SOP-8 package, the device is designed for space-constrained applications while providing excellent thermal performance.
- Lead-Free and RoHS Compliant: The AP5002SG-13 is environmentally friendly, adhering to the latest RoHS directives, making it suitable for use in green products.
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30V
Gate-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
-8A
Power Dissipation (P<sub>D)
2W
Operating Temperature Range
-55°C to +150°C
Applications
The versatile nature of the AP5002SG-13 makes it suitable for a variety of applications, including:
- Power supply switch
- Battery management systems
- DC/DC converters
- Load switches
- Motor control circuits
With its robust design and reliable performance, the AP5002SG-13 from Diodes Incorporated is an excellent choice for designers looking for a P-channel MOSFET that combines efficiency with durability.