EN
  • EN
  • DE

MCP101T-315I/TT

Part No MCP101T-315I/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ACTIVE HI SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 150 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 058281-MCP101T-315I/TT
Ultra Librarian 3D Model Ultra Librarian MCP101T-315I/TT CAD Model

Description

Microchip Technology MCP101T-315I/TT Microcontroller Supervisory Circuit

Introducing the MCP101T-315I/TT, a highly reliable voltage supervisory device designed by Microchip Technology to ensure the proper operation of microcontroller-based systems. This compact and efficient component is an essential part of any system that requires precise monitoring of the power supply voltage to safeguard against data corruption, erratic operation, or even system failure due to unexpected power fluctuations.

Key Features:

  • Voltage Threshold: The MCP101T-315I/TT features a preset trigger voltage threshold of 3.15V, which is ideal for monitoring 3.3V power supplies. This precise threshold ensures that the device can accurately detect undervoltage conditions.
  • Reset Time Delay: With a built-in delay of 350ms (typical), this supervisory circuit prevents nuisance resets by ensuring that the microcontroller has adequate time to stabilize during power-up or when voltage levels return to acceptable ranges.
  • Operating Temperature: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for a wide variety of applications in harsh environments.
  • Low Power Consumption: Designed for power-sensitive applications, the MCP101T-315I/TT consumes minimal power, which helps to extend the life of battery-operated devices.
  • Output Configuration: It offers an active-low, open-drain reset output, which allows for the direct interfacing with the reset pin of the microcontroller, ensuring a clear and decisive signal when a reset is necessary.
  • Package: The supervisory circuit is available in a compact SOT-23 package, making it easy to integrate into space-constrained designs.

The MCP101T-315I/TT by Microchip Technology is a robust solution for system designers looking to enhance the reliability and performance of their applications. Whether used in consumer electronics, automotive systems, or industrial controls, this supervisory circuit provides the necessary protection against the dangers of undervoltage without compromising on efficiency or space.

With its precision voltage monitoring and low-power operation, the MCP101T-315I/TT is an excellent choice for any design that requires a dependable supervisory function to maintain system integrity and ensure long-term performance.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7418 $51.9260
165+ $0.6087 $100.4355
255+ $0.5897 $150.3735
355+ $0.5707 $202.5985
455+ $0.5516 $250.9780
610+ $0.4946 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess