EN
  • EN
  • DE
  • IT

MAX16813BATP/V+T

Part No MAX16813BATP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV CTRL PWM 150MA 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 40V
Current - Output / Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Automotive, Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX16813
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1074987-MAX16813BATP/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16813BATP/V+T CAD Model

Description

Maxim Integrated MAX16813BATP/V+T High-Efficiency LED Driver

The MAX16813BATP/V+T from Maxim Integrated is a versatile and efficient LED driver IC designed to cater to a wide array of high-power LED lighting applications. This high-performance component is well-suited for automotive exterior and interior lights, architectural lighting, and industrial illumination systems, among others. Its key features enable it to provide consistent and reliable performance in various lighting scenarios.

One of the standout features of the MAX16813BATP/V+T is its integrated high-side current-sense amplifier, which simplifies the design process and enhances system reliability. This feature, along with its PWM dimming capability, allows for precise control over the brightness levels of the connected LEDs. The dimming control can be achieved through either direct PWM signal input or analog dimming, giving designers flexibility in their lighting solutions.

The device operates over a wide input voltage range of 4.75V to 40V, accommodating various power supply conditions. This makes it a suitable choice for applications that experience fluctuations in power supply or that require operation from a vehicle's electrical system. Additionally, the MAX16813BATP/V+T boasts a high efficiency of up to 90%, which is critical for reducing thermal stress and extending the lifespan of the lighting system.

Protection features are also a key aspect of the MAX16813BATP/V+T, ensuring the safety and durability of the lighting application. The driver includes overvoltage protection, overcurrent protection, and thermal shutdown, which safeguard the IC and the LEDs from potential damage caused by abnormal operating conditions. These protections help maintain the performance and reliability of the lighting system over time.

The MAX16813BATP/V+T comes in a compact thermally enhanced TQFN package, which aids in heat dissipation and minimizes the footprint on the PCB. This small form factor, combined with its high integration level, allows for a reduction in external component count, leading to a more compact and cost-effective design for end products.

In summary, the MAX16813BATP/V+T LED driver from Maxim Integrated is a highly efficient, flexible, and robust solution for driving high-brightness LEDs. It is an excellent choice for designers looking to create advanced lighting systems that require precise control, high efficiency, and reliable protection features.

You May Also Be Interested in

Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $4.7032
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
NJR Corporation/NJRC
Lowest to $0.7684
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess