EN
  • EN
  • DE
  • IT

IS32LT3953B-GRLA3-TR

Part No IS32LT3953B-GRLA3-TR
Manufacturer Lumissil Microsystems
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Lumissil Microsystems
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 38V
Current - Output / Channel 3A
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOP-EP
Base Product Number IS32LT3953
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2521-IS32LT3953B-GRLA3-TR,2521-IS32LT3953B-GRLA3-CT,2521-IS32LT3953B-GRLA3-DKR
Standard Package 2,500
Win Source Part Number 1316474-IS32LT3953B-GRLA3-TR
Ultra Librarian 3D Model Ultra Librarian IS32LT3953B-GRLA3-TR CAD Model

Description

The Lumissil Microsystems IS32LT3953B-GRLA3-TR is a DC DC regulator that is ideal for power management applications, particularly in the automotive industry.

  • Internal Switch: Yes
  • Topology: -
  • Mounting Type: Surface Mount
  • Voltage Output: 3A
  • Number of Outputs: 1
  • Dimming: Analog and PWM
  • Voltage Supply Range: 4.5V and 38V
  • Package: 8-SOP-EP
  • Temperature Range: -40°C and 125°C
  • ROHS3 Compliant: Yes
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591
NJR Corporation/NJRC
Lowest to $0.7684
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Need more? Email Us
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1412 $57.0600
120+ $0.9364 $112.3680
190+ $0.9071 $172.3490
260+ $0.8779 $228.2540
330+ $0.8486 $280.0380
445+ $0.7608 $338.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess