EN
  • EN
  • DE
  • IT

FW217A-TL-2WX

Part No FW217A-TL-2WX
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N-CH 35V 8SOIC / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number FW217
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 455465-FW217A-TL-2WX
Ultra Librarian 3D Model Ultra Librarian FW217A-TL-2WX CAD Model

Description

ON Semiconductor FW217A-TL-2WX Product Overview

The FW217A-TL-2WX is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing high-performance solutions for power management in various applications. The FW217A-TL-2WX is a versatile component that is ideal for integration into a wide range of electronic devices due to its compact size, efficiency, and reliability.

Key Features

  • High Efficiency: The FW217A-TL-2WX boasts an impressive efficiency rate, which is crucial for minimizing power loss and heat generation in electronic systems.
  • Compact Size: Its small form factor makes it an excellent choice for space-constrained applications, allowing for more flexible PCB layout and design.
  • Robust Performance: Built to withstand harsh conditions, the FW217A-TL-2WX operates reliably over a wide temperature range and is resistant to voltage spikes and surges.
  • Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications where power conservation is essential.

Applications

The FW217A-TL-2WX is a versatile component that can be used in various applications, including:

  • Portable and battery-powered devices
  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Product Specifications

The FW217A-TL-2WX is designed to meet the stringent requirements of modern electronic systems. Some of the key specifications include:

  • Package Type: Compact, surface-mount package for easy integration into various PCB designs.
  • Operating Temperature Range: Ensures reliable operation in a broad range of environmental conditions.
  • Regulatory Compliance: Meets industry standards for safety, performance, and energy efficiency.

In conclusion, the FW217A-TL-2WX from ON Semiconductor is an excellent choice for designers and engineers looking for a high-performance power management solution. Its combination of efficiency, compact size, and robustness makes it a valuable addition to any electronic system.

You May Also Be Interested in

ON Semiconductor
MOSFET PWR P-CHAN DUAL 30V 8SOIC / Mosfet Array
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.6520
Fairchild/ON Semiconductor
P-CHANNEL POWER MOSFET
Lowest to $0.1513
Taiwan Semiconductor
-60V, -18A, COMPLEMENTARY P-CHAN
Lowest to $4.3879
ON Semiconductor
MOSFET 2N-CH 20V 0.63A SOT363
Lowest to $0.6778
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.7498
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2328
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5868
ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess