EN
  • EN
  • DE

NTMD3P03R2

Part No NTMD3P03R2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET PWR P-CHAN DUAL 30V 8SOIC / Mosfet Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Base Product Number NTMD3
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649844-NTMD3P03R2
Ultra Librarian 3D Model Ultra Librarian NTMD3P03R2 CAD Model

Description

ON Semiconductor NTMD3P03R2 Power MOSFET

The NTMD3P03R2 from ON Semiconductor is a high-performance Power MOSFET designed for a range of applications that demand efficient power management and high reliability. This robust component is part of ON Semiconductor's portfolio of energy-efficient devices, making it an ideal choice for designers looking to enhance the performance of their power-sensitive designs.

With a P-Channel configuration, the NTMD3P03R2 offers a continuous drain current (I<sub>D) of -3 A, enabling it to handle moderate levels of current with ease. It operates at a standard threshold voltage, ensuring compatibility with a wide array of control circuitries and gate drivers. The device's low on-resistance (R<sub>DS(on)) minimizes power losses and improves overall efficiency, which is critical for battery-operated and energy-saving applications.

The NTMD3P03R2 features advanced trench technology, which significantly enhances its performance by reducing conduction losses. This technology also allows the device to operate at a lower gate charge (Q<sub>G), leading to faster switching speeds and reduced switching losses. As a result, the NTMD3P03R2 is well-suited for high-frequency applications such as DC/DC converters, motor control circuits, and power management systems.

Built with a compact SO-8 package, the NTMD3P03R2 does not compromise on power density, offering a high level of performance in a small form factor. This makes it particularly useful in space-constrained applications where size and efficiency are paramount. The device also features a maximum operating temperature of 150°C, ensuring stable performance even under extreme conditions.

ON Semiconductor's commitment to environmental sustainability is reflected in the NTMD3P03R2's compliance with RoHS and Halogen-Free standards, making it a safe and eco-friendly choice for manufacturers looking to meet stringent environmental regulations.

In summary, the NTMD3P03R2 Power MOSFET from ON Semiconductor is a versatile and efficient solution for a variety of power management tasks. Its combination of low on-resistance, high current capability, and advanced trench technology makes it a reliable and energy-efficient component for today's electronic designs.

You May Also Be Interested in

Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess