EN
  • EN
  • DE

ZXMC10A816N8TA

Part No ZXMC10A816N8TA
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 418567-ZXMC10A816N8TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXMC10A816N8TA CAD Model

Description

Product Overview: ZXMC10A816N8TA - Diodes Incorporated

The ZXMC10A816N8TA is a high-performance, dual N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power control and switching in a compact 8-pin SOIC package. This advanced power MOSFET is specifically engineered to cater to a wide range of applications, including power management, load switching, and motor control in consumer electronics, automotive, and industrial systems.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance applications that require efficient power management.
  • Dual N-Channel Configuration: The MOSFET's dual N-channel configuration allows for flexibility in design, enabling the control of two separate circuits within a single package, thus reducing board space and simplifying circuit complexity.
  • High Continuous Drain Current: With a high continuous drain current, the ZXMC10A816N8TA can handle significant power levels, making it suitable for demanding applications where high current is essential.
  • Fast Switching Speed: The device is characterized by its fast switching speed, which enhances performance in applications that require rapid on-off cycling, such as PWM (Pulse Width Modulation) circuits.
  • Thermal Management: The MOSFET is designed with superior thermal management properties, ensuring reliable operation even under high-temperature conditions.
  • RoHS Compliant: Compliance with the RoHS directive makes the ZXMC10A816N8TA an environmentally friendly choice, adhering to restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Applications

The ZXMC10A816N8TA is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Motor Drives and Controllers
  • LED Lighting Systems
  • Automotive Applications

In conclusion, the ZXMC10A816N8TA from Diodes Incorporated is a robust and reliable component that offers designers a high-efficiency solution for power control and switching needs. Its combination of low on-resistance, dual-channel configuration, and fast switching capabilities makes it a preferred choice for engineers looking to optimize their designs for performance and space savings.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 8-SOIC
Lowest to $0.1494
ON Semiconductor
Lowest to $3.1751
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6913 $51.8475
180+ $0.5672 $102.0960
275+ $0.5495 $151.1125
380+ $0.5317 $202.0460
490+ $0.5140 $251.8600
655+ $0.4609 $301.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,230 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess