EN
  • EN
  • DE
  • IT

MCH6608-TL

Part No MCH6608-TL
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 317687-MCH6608-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6608-TL CAD Model

Description

ON Semiconductor MCH6608-TL MOSFET

The MCH6608-TL from ON Semiconductor is a high-performance, P-Channel MOSFET that offers an optimal balance of on-resistance and switching performance. Designed for a wide range of applications, this MOSFET is particularly suited for power management tasks in portable and battery-powered devices, where efficiency and compactness are of paramount importance.

With its compact SOT-23 package, the MCH6608-TL is an ideal choice for space-constrained applications, while still delivering robust thermal performance and high current handling capability. The device features a drain-to-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -6A, making it capable of handling significant power in a small footprint. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for low-voltage operations and helps to reduce power consumption.

The MCH6608-TL also boasts a low on-resistance (R<sub>DS(on)) of 45mΩ at a V<sub>GS of -4.5V, which minimizes conduction losses and enhances overall efficiency. This feature, combined with fast switching speeds, makes the device an excellent choice for high-efficiency power conversion and management circuits.

ON Semiconductor has designed the MCH6608-TL with reliability in mind. It is built to withstand rigorous conditions and is characterized by its high durability and stable performance over a wide operating temperature range. The device also includes built-in protection features such as overcurrent and thermal shutdown, which contribute to the safety and longevity of the end application.

Whether for power regulation in consumer electronics, load switching, or charge management in battery circuits, the MCH6608-TL MOSFET is a versatile component that offers designers a high-quality solution for their circuit needs. By integrating this MOSFET into their designs, engineers can expect a reduction in power losses, an extension of battery life, and an overall improvement in the energy efficiency of their products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.6520
Taiwan Semiconductor
-60V, -18A, COMPLEMENTARY P-CHAN
Lowest to $4.3879
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2328
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1631
ON Semiconductor
MOSFET 2P-CH 20V 0.88A SOT-363
Lowest to $0.0987
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5868
Renesas Electronics America
MOSFET N-CH DUAL 60V 8-TSSOP
Lowest to $0.2539
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
Texas Instruments
HIGH-SIDE MOSFET SWITCH / Mosfet Array
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5561 $67.5659
45+ $2.9170 $131.2650
69+ $2.8265 $195.0285
95+ $2.7347 $259.7965
123+ $2.6441 $325.2243
164+ $2.3712 $388.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess