EN
  • EN
  • DE
  • IT

MC33164D-5G

Part No MC33164D-5G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS | IC SENSING CIRCUIT UV 5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33164
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218232-MC33164D-5G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33164D-5G CAD Model

Description

ON Semiconductor MC33164D-5G Voltage Supervisor IC

The ON Semiconductor MC33164D-5G is a precision voltage supervisor integrated circuit designed to monitor voltage levels in a wide range of electronic applications. This device is particularly critical in systems where voltage fluctuations can lead to improper operation, data loss, or even damage to electronic components. The MC33164D-5G ensures that these systems remain within their specified voltage thresholds, thus enhancing reliability and performance.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 5V, which is ideal for monitoring 5V power supply systems.
  • Reset Timeout: It offers a significant delay time of approximately 140 ms, providing a reliable reset signal and preventing premature system restarts during transient conditions.
  • Low Power Consumption: With its low power design, the MC33164D-5G minimizes the impact on the overall power budget of the system, making it suitable for power-sensitive applications.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, ensuring stability across various environmental conditions.
  • Package: The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.
  • Output Type: It features an active-low, open-drain reset output, which allows for simple interfacing with other logic components.

Applications

The MC33164D-5G is versatile and can be used in a variety of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Telecommunication and networking devices
  • Computers and storage systems

With its precision monitoring and low power consumption, the MC33164D-5G from ON Semiconductor is an excellent choice for systems that require robust voltage supervision to maintain operational integrity. Its ease of integration and reliable performance make it a go-to choice for engineers looking to enhance the safety and dependability of their electronic designs.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5149 $56.6390
270+ $0.4225 $114.0750
415+ $0.4092 $169.8180
570+ $0.3960 $225.7200
735+ $0.3829 $281.4315
980+ $0.3433 $336.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,250 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess