EN
  • EN
  • DE

LTC2960CTS8-1

Part No LTC2960CTS8-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL TSOT23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC2960
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1378953-LTC2960CTS8-1
Ultra Librarian 3D Model Ultra Librarian LTC2960CTS8-1 CAD Model

Description

The LTC2960CTS8-1 is a highly versatile, low current, high voltage monitoring device designed by Analog Devices Inc., a company renowned for its innovative and high-performance semiconductor products. This precision voltage monitor caters to a wide range of applications, from automotive to industrial systems, where accurate voltage monitoring is critical for the reliability and safety of the electronic circuits.

Key Features

  • Wide Voltage Range: The device can monitor voltage thresholds with a wide range from 1.5V up to 100V, making it suitable for high voltage systems and providing flexibility across various applications.
  • Low Quiescent Current: With a low quiescent current of just 1.5µA, the LTC2960CTS8-1 is ideal for battery-powered and energy-efficient systems, ensuring minimal power consumption when in operation.
  • Adjustable Reset Threshold: Users can set the voltage threshold according to their system requirements, allowing for precise control over the monitoring process.
  • Guaranteed Threshold Accuracy: The device features a guaranteed threshold accuracy of ±1.5% over the entire operating temperature range, ensuring reliable and consistent performance.
  • Configurable Reset Timeout: The LTC2960CTS8-1 offers an adjustable reset timeout feature, enabling designers to tailor the reset de-bounce period to their specific application needs.

Applications

The LTC2960CTS8-1 is suitable for various applications, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Industrial and telecom infrastructure
  • Data storage systems
  • Microprocessor and microcontroller systems

Package and Availability

The LTC2960CTS8-1 is available in a compact TSOT-23 package, which is ideal for space-constrained applications. The device's small footprint does not compromise its robustness and performance, making it a preferred choice for designers looking for a reliable voltage monitoring solution.

Conclusion

In summary, the LTC2960CTS8-1 from Analog Devices Inc. is a high-performance, low-power voltage monitor that offers precision, flexibility, and reliability for a wide range of applications. With its comprehensive features and compact design, it stands out as a superior choice for critical voltage monitoring tasks in electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess