EN
  • EN
  • DE

LMH6881SQE/NOPB

Part No LMH6881SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2.4GHZ 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
-3db Bandwidth 2.4GHz
Operating Supply Current 100mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055345-LMH6881SQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6881SQE/NOPB CAD Model

Description

Product Overview: LMH6881SQE/NOPB

The LMH6881SQE/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed and manufactured by Texas Instruments. This precision amplifier is suitable for a wide range of applications, including wireless infrastructure, radar systems, test and measurement equipment, and medical imaging devices.

Key Features

  • Frequency Range: The LMH6881SQE/NOPB operates over a broad frequency range, making it versatile for various applications that require different bandwidths.
  • Gain Control: The device offers a digitally controlled gain range from 6 dB to 26 dB in 0.25 dB steps, allowing for precise signal amplitude adjustment.
  • High Linearity: It exhibits excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication and imaging systems.
  • Low Noise Figure: With a low noise figure, the amplifier ensures a high signal-to-noise ratio, which is essential for applications where signal quality is paramount.
  • Single-Ended or Differential Inputs: The LMH6881SQE/NOPB supports both single-ended and differential input configurations, providing flexibility in system design.
  • Power-Down Feature: The device includes a power-down feature that reduces power consumption when the amplifier is not in use, contributing to energy-efficient operation.
  • Programmable via SPI: The gain and other features of the amplifier can be programmed via a Serial Peripheral Interface (SPI), enabling easy integration into digital systems.

Package and Quality

The LMH6881SQE/NOPB comes in a compact 16-pin WQFN package, which is designed to minimize board space while still providing robust performance. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance. Additionally, the NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental regulations and standards for hazardous substances.

Applications

Given its high dynamic range and programmability, the LMH6881SQE/NOPB is an excellent choice for systems requiring precise gain control and high linearity. Its ability to handle a wide frequency spectrum makes it suitable for RF front-ends, IF sampling receivers, and other advanced communication systems that demand high-performance signal conditioning.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2103 $57.4721
15+ $6.7367 $101.0505
23+ $6.5262 $150.1026
32+ $6.3157 $202.1024
41+ $6.1051 $250.3091
55+ $5.4736 $301.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess