EN
  • EN
  • DE

AP2802NTR-G1-01

Part No AP2802NTR-G1-01
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB POWER SWITCH / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number AP2802
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 432248-AP2802NTR-G1-01
Ultra Librarian 3D Model Ultra Librarian AP2802NTR-G1-01 CAD Model

Description

Introducing the AP2802NTR-G1-01 Power Switch from Diodes Incorporated

The AP2802NTR-G1-01 is an innovative power switch component designed by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This power switch is part of the AP2802 series and is specifically engineered to provide high-performance power management solutions for a variety of applications. With its advanced features and robust design, the AP2802NTR-G1-01 is an ideal choice for designers looking to enhance the efficiency and reliability of their power distribution systems.

Key Features

  • Load Current: The AP2802NTR-G1-01 is capable of handling a continuous load current, making it suitable for a wide range of applications that require dependable power switching.
  • Operating Voltage: It operates over a broad voltage range, accommodating various power supply requirements and ensuring versatility across different platforms.
  • High-Side Switch: As a high-side power switch, it allows for seamless integration into the positive supply line, providing efficient current flow and protection.
  • Overcurrent Protection: The device includes built-in overcurrent protection, safeguarding connected components from potential damage due to excessive current draw.
  • Thermal Shutdown: Thermal shutdown functionality is integrated to prevent overheating, ensuring the switch operates within safe temperature limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the switch from operating under conditions that could be harmful or less efficient due to low supply voltage.

Applications

The AP2802NTR-G1-01 is versatile and can be used in various applications, including:

  • USB ports and peripheral power management
  • Hot-swap power supplies
  • Overcurrent and short-circuit protection circuits
  • Consumer electronics
  • Computing devices

With its compact form factor, the AP2802NTR-G1-01 is available in a space-saving package, making it suitable for use in tight spaces without compromising performance. Diodes Incorporated has designed this power switch to meet the stringent requirements of modern electronic devices, providing a reliable and efficient power management solution that designers can trust.

For more detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team. The AP2802NTR-G1-01 is not just a component; it's a robust power management solution that delivers performance, protection, and peace of mind.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2981 $58.1295
475+ $0.2446 $116.1850
735+ $0.2370 $174.1950
1,010+ $0.2294 $231.6940
1,305+ $0.2218 $289.4490
1,745+ $0.1988 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,997 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess