EN
  • EN
  • DE
  • IT

NTMFD4C88NT1G

Part No NTMFD4C88NT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 30V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Asymmetrical
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 11.7A, 14.2A
Rds On (Max) @ Id, Vgs 5.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1252pF @ 15V
Power - Max 1.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6)
Base Product Number NTMFD4
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 649860-NTMFD4C88NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFD4C88NT1G CAD Model

Description

Product Overview: NTMFD4C88NT1G by ON Semiconductor

The NTMFD4C88NT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance, dual N-channel device is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management solutions across a broad range of applications.

Constructed with advanced PowerTrench® technology, the NTMFD4C88NT1G offers an optimal balance of low on-resistance and reduced gate charge, leading to higher efficiency and faster switching performance. The device is housed in a compact, surface-mountable DFN8 package, which ensures a minimal footprint on the PCB while also providing excellent thermal performance.

With a continuous drain current (ID) of 30A and a drain-source voltage (VDS) of 30V, this MOSFET is capable of handling high current flows while maintaining a low voltage drop across the device. The low threshold voltage (VGS(th)) allows for easy drive capability, making it suitable for a wide range of power applications, including DC-DC converters, motor drives, and power management systems.

The NTMFD4C88NT1G also features robust protection against hazardous events. It is equipped with a built-in diode that provides a fast recovery time, which is critical for protecting the device from voltage transients. Additionally, its maximum junction temperature of 150°C enables the MOSFET to operate reliably in high-temperature environments.

ON Semiconductor's commitment to environmental sustainability is evident in the NTMFD4C88NT1G, as it is compliant with RoHS regulations, ensuring that no hazardous substances are used in its manufacturing. This commitment to the environment does not come at the expense of performance, making the NTMFD4C88NT1G an ideal choice for designers looking to create eco-friendly yet powerful electronic systems.

In summary, the NTMFD4C88NT1G from ON Semiconductor is a powerful and efficient solution for modern electronics requiring high-speed switching and power management. Its advanced features and compact design make it a versatile component suitable for a variety of challenging applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-CHANNEL POWER MOSFET
Lowest to $0.1513
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.6520
Taiwan Semiconductor
-60V, -18A, COMPLEMENTARY P-CHAN
Lowest to $4.3879
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2328
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.9117
Diodes Incorporated
MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Lowest to $3.2843
ON Semiconductor
MOSFET 2P-CH 20V 0.88A SOT-363
Lowest to $0.0987
GOOD-ARK Electronics
MOSFET, N-CH, DUAL, 3.5A, 60V, S
Lowest to $0.2395
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $103.6419

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0464 $67.0208
52+ $2.4993 $129.9636
81+ $2.4217 $196.1577
111+ $2.3440 $260.1840
143+ $2.2651 $323.9093
192+ $2.0310 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess