EN
  • EN
  • DE
  • IT

TLC555IDG4

Part No TLC555IDG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 2.1MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage - Operating 3 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1108374-TLC555IDG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC555IDG4 CAD Model

Description

Product Overview: Texas Instruments TLC555IDG4

The TLC555IDG4 is a highly versatile and efficient CMOS Timer IC from Texas Instruments, designed to offer significant improvements over standard 555 timer devices. This device uses Texas Instruments' proprietary silicon-gate technology, which enables it to operate at lower power consumption levels while providing increased frequency and timing precision.

Key Features

  • Reduced Power Consumption: The TLC555IDG4 operates on a supply voltage ranging from 2V to 15V and is characterized for operation from –40°C to 85°C, making it suitable for battery-powered applications due to its low power usage.
  • High Timing Accuracy: With a timing accuracy of 0.005% per degree Celsius temperature change and a high output current capability, the device ensures reliable and precise operation for critical timing applications.
  • Adjustable Duty Cycle: The timer provides an adjustable duty cycle, allowing for a wide range of pulse-width modulation (PWM) applications.
  • Output Drive Capability: The TLC555IDG4 is capable of sinking or sourcing up to 100 mA of load current with its output fully compatible with CMOS, TTL, and MOS logic.

Applications

The TLC555IDG4 is an integral component in a multitude of electronic systems and is used in a variety of applications such as:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time-delay generation
  • Pulse-width modulation (PWM)

Package and Quality

Encased in a small 8-pin SOIC package, the TLC555IDG4 offers a compact solution for space-constrained applications. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

In summary, the TLC555IDG4 from Texas Instruments is a superior choice for designers looking for a reliable, low-power, and highly accurate timing solution. Its flexibility and wide range of features make it an ideal choice for both simple and complex timing tasks across various industries and applications.

You May Also Be Interested in

ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2061 $56.6775
585+ $0.1930 $112.9050
905+ $0.1865 $168.7825
1,295+ $0.1735 $224.6825
1,680+ $0.1670 $280.5600
2,095+ $0.1604 $336.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,370 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess