EN
  • EN
  • DE

SE555D

Part No SE555D
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 100KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Voltage - Supply 4.5V ~ 18V
Current - Supply 10 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number SE555
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664946-SE555D
Ultra Librarian 3D Model Ultra Librarian SE555D CAD Model

Description

The SE555D is a highly versatile and reliable timer IC from Texas Instruments, an industry leader in analog and digital semiconductor technology. This precision timer device is capable of producing accurate time delays or oscillation, making it a staple in a multitude of applications, ranging from simple delay timers to complex pulse sequence generation.

Key Features

  • Stable Operation: The SE555D is designed for stable and reliable operation in the temperature range of -40°C to 85°C, ensuring consistent performance across various environmental conditions.
  • Adjustable Duty Cycle: It offers an adjustable duty cycle, providing the flexibility to generate pulses of varying widths, which is crucial for a wide range of applications.
  • High Output Current: Capable of sourcing or sinking up to 200 mA, the SE555D can drive relay coils, LED displays, and other output devices directly.
  • Supply Voltage Range: With a supply voltage range of 4.5V to 16V, this timer IC is versatile and can be used in various systems without the need for additional power regulation components.

Applications

The SE555D's functionality is not limited to a single application but extends to a diverse set of uses such as:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detector

Package and Quality

The SE555D comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while providing adequate thermal performance. Texas Instruments is known for its commitment to quality, and the SE555D is no exception. It is manufactured to meet high standards, ensuring reliability and functionality that professionals and hobbyists alike can trust.

Conclusion

With its robust design, wide operating temperature range, and flexible supply voltage, the SE555D from Texas Instruments stands out as an essential component for designers who require a reliable and adaptable timing solution. Whether for industrial controls, consumer electronics, or custom projects, the SE555D is a go-to timer IC that offers both precision and versatility.

You May Also Be Interested in

Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
ON Semiconductor
Programmable Timer
Lowest to $0.1842
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess