EN
  • EN
  • DE

MIC1555YM5-TR

Part No MIC1555YM5-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Supply Voltage - Operating 2.7 V to 18 V
Operating Supply Current 350μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-5
Mounting Surface Mount
Win Source Part Number 113357-MIC1555YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC1555YM5-TR CAD Model

Description

Product Overview: MIC1555YM5-TR by Microchip Technology

The MIC1555YM5-TR is a compact and versatile timer/oscillator component from Microchip Technology, renowned for its reliability and performance in a wide array of electronic applications. This precision device is engineered to provide highly stable and accurate timing operations, making it an ideal solution for applications that require precise timing pulses or adjustable frequency oscillations.

Key Features

  • Adjustable Timing: The MIC1555YM5-TR offers an adjustable timing range from microseconds to hours, accommodating a broad spectrum of timing requirements for various electronic circuits.
  • Low Power Consumption: Designed for energy efficiency, this component operates with a minimal power requirement, making it suitable for battery-powered and portable devices.
  • High-Frequency Operation: Capable of functioning at high frequencies up to 5MHz, the MIC1555YM5-TR is perfect for applications that demand fast timing responses.
  • Temperature Stability: Its temperature-stable operation ensures consistent performance over a wide temperature range, which is crucial for applications exposed to varying environmental conditions.

Applications

The versatility of the MIC1555YM5-TR allows it to be used in a diverse array of applications, including but not limited to:

  • Precision timing circuits
  • Pulse generation
  • Sequential timing
  • Frequency division
  • Waveform generation

Package and Quality

Encased in a compact SOT-23-5 package, the MIC1555YM5-TR is designed for surface-mount technology (SMT), allowing for efficient use of PCB space. This product is available in tape and reel packaging, facilitating automated manufacturing processes and ensuring safe transportation and handling.

Microchip Technology's commitment to quality is reflected in the MIC1555YM5-TR's compliance with industry standards. It undergoes rigorous testing to guarantee performance, reliability, and longevity, making it a trusted choice for designers and engineers seeking a high-quality timing solution.

Whether for commercial, industrial, or consumer electronics, the MIC1555YM5-TR from Microchip Technology stands out as a superior choice for your timing and oscillation needs, delivering consistent performance in a tiny footprint.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Microchip Technology
MEMS OSC XO 24.0000MHZ CMOS SMD / 24 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7777 $50.5505
160+ $0.6382 $102.1120
245+ $0.6182 $151.4590
335+ $0.5983 $200.4305
435+ $0.5783 $251.5605
580+ $0.5185 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess