EN
  • EN
  • DE

AD8389ACPZ

Part No AD8389ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Frequency 85MHz
Current - Supply 11 mA
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD8389
Standard Package 167
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345498-AD8389ACPZ
Ultra Librarian 3D Model Ultra Librarian AD8389ACPZ CAD Model

Description

Product Overview: AD8389ACPZ from Analog Devices Inc.

The AD8389ACPZ is a high-performance, integrated circuit manufactured by Analog Devices Inc., a company renowned for their precision engineering and innovation in the semiconductor industry. This particular product is designed to cater to the demanding needs of advanced electronic systems, providing a robust solution for signal processing applications.

Key Features

  • High-Speed Operation: The AD8389ACPZ is built for speed, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, ensuring energy efficiency in your designs.
  • Compact LFCSP Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD8389ACPZ is ideal for space-constrained applications.
  • Integrated Functionality: With multiple functions integrated into a single chip, this product simplifies design and saves on board space.

Applications

The versatile nature of the AD8389ACPZ makes it an excellent choice for a variety of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Wireless infrastructure
  • Medical imaging equipment
  • Instrumentation and control systems

Quality and Reliability

Analog Devices Inc. ensures that all their products, including the AD8389ACPZ, meet the highest standards of quality and reliability. This IC is no exception, having undergone rigorous testing and quality control measures to guarantee performance and durability in even the most challenging environments.

Technical Support and Resources

Customers who choose the AD8389ACPZ benefit from Analog Devices Inc.'s comprehensive technical support and resources. Detailed datasheets, application notes, and design tools are readily available to assist engineers in integrating this IC into their projects efficiently and effectively.

In conclusion, the AD8389ACPZ from Analog Devices Inc. stands out as a superior choice for designers looking for a high-speed, low-power, and reliable integrated circuit solution. Its compact packaging and integrated features, combined with the company's commitment to quality, make it an essential component for any advanced electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess