EN
  • EN
  • DE
  • IT

DS4625P+150/200

Part No DS4625P+150/200
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number DS4625
Standard Package 1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348444-DS4625P+150/200
Ultra Librarian 3D Model Ultra Librarian DS4625P+150/200 CAD Model

Description

The DS4625P+150/200 is a state-of-the-art digital potentiometer designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This digital potentiometer offers a unique combination of performance and reliability for a wide range of applications, including but not limited to, adjustable power supplies, LCD screen calibration, and audio signal conditioning.

Key Features

  • Resolution: The DS4625P+150/200 boasts a high-resolution 256-position adjustment capability, providing precise control over resistance values.
  • Interface: It features an I²C-compatible serial interface, allowing for easy integration into a wide variety of systems and ensuring simple communication with microcontrollers and other digital devices.
  • Versatility: With an operating voltage range of 2.7V to 5.5V, this digital potentiometer is versatile enough to be used in both low-power and standard applications.
  • Endurance: The device is rated for an endurance of 200,000 wiper cycles, ensuring long-term reliability and performance stability.
  • Temperature Range: The DS4625P+150/200 operates over an extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The DS4625P+150/200 is ideal for a variety of applications where precise resistance tuning is required. It can be used in:

  • Automated product calibration systems
  • Portable electronics for volume and display adjustments
  • Adjustable power supplies for setting output voltage or current limits
  • Gain and offset adjustment in data acquisition systems

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The DS4625P+150/200 is no exception and comes with Maxim's guarantee of quality, backed by a comprehensive technical support infrastructure. Engineers and product designers can rely on Maxim's expertise to integrate the DS4625P+150/200 into their designs with confidence, benefiting from its performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
Need more? Email Us
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess