Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type 555 Type, Timer/Oscillator (Single)
Frequency 500kHz
Voltage - Supply 4.5V ~ 18V
Current - Supply 10 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Mounting Type Through Hole
Base Product Number SE555
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664950-SE555N
Ultra Librarian 3D Model Ultra Librarian SE555N CAD Model

Description

The SE555N is a highly versatile and reliable timer IC produced by STMicroelectronics. It is a part of the 555 family of devices, which are known for their robustness and wide range of applications. The SE555N is designed to provide precise timing and oscillation functions in a variety of electronic circuits.

Key Features

  • Supply Voltage Range: The SE555N operates on a voltage range from 4.5V to 16V, making it suitable for a wide array of devices and applications.
  • Output Current: Capable of sourcing or sinking up to 200mA of output current, the SE555N can directly drive loads or interface with other logic families.
  • Timing Accuracy: It offers highly accurate time delays or oscillation, with the timing being precisely controlled by one external resistor and capacitor.
  • Adjustable Duty Cycle: The SE555N provides the flexibility to produce output waveforms of varying duty cycles.
  • Temperature Stability: The timer IC maintains its performance with a temperature stability of 0.005% per °C.
  • Package: It comes in a standard 8-pin DIP (Dual In-line Package) making it easy to integrate into various circuit boards.

Applications

The SE555N can be used in a multitude of applications including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Missing pulse detection

The SE555N's reliability and versatility make it an ideal choice for both hobbyist projects and professional applications. Its ability to operate across a wide range of temperatures and voltages, coupled with its ease of use, has secured its position as a staple in the electronics industry.

Whether you're designing a simple LED blinker, a complex PWM controller, or anything in between, the SE555N from STMicroelectronics is a go-to component for your timing and oscillation needs.

You May Also Be Interested in

ON Semiconductor
Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $1.0965
ECAD model for MC14541BDTR2
Texas Instruments
TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Lowest to $0.7182
ECAD model for TPL5110DDCR
Texas Instruments
TPL5010 Nano-power System Timer with Watchdog Function
Lowest to $0.3573
ECAD model for TPL5010DDCR
Maxim Integrated
Fixed And Programmable Timer/Counters | IC OSC COUNTER/TIMER 15MHZ 16DIP
Need more? Email Us
ECAD model for ICM7250IJE
Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CI2-125.0000
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
ECAD model for ICM7217IJI
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-50+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention