EN
  • EN
  • DE

DSC1121CI2-125.0000

Part No DSC1121CI2-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ CMOS SMD  /  125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DSC1121CI2-125.0000-ND,576-5018-5
Standard Package 110
Win Source Part Number 1127774-DSC1121CI2-125.0000
Ultra Librarian 3D Model Ultra Librarian DSC1121CI2-125.0000 CAD Model

Description

Product Overview: DSC1121CI2-125.0000 from Microchip Technology

The DSC1121CI2-125.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This state-of-the-art oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including telecommunications, networking, and industrial markets.

Key Features:

  • Frequency: The oscillator provides a stable frequency output of 125.0000 MHz, suitable for high-speed digital systems that require precise timing.
  • Package: It comes in a compact, industry-standard 4-pin DFN (Dual Flat No-lead) package measuring 2.5 x 2.0 mm, which is ideal for space-constrained applications.
  • Supply Voltage: The DSC1121CI2-125.0000 operates at a supply voltage of 1.8V to 3.3V, making it versatile for various power environments.
  • Temperature Stability: Designed to perform in harsh environments, it offers excellent temperature stability over a wide operating range of -40°C to +85°C.
  • Low Jitter: The device boasts low phase jitter, typically less than 1 ps RMS, which is critical for high-speed data transfer and clocking applications.
  • Output Type: It provides a CMOS/LVPECL/LVDS output, ensuring compatibility with a broad array of circuit designs.
  • Programmability: The oscillator's frequency is fully programmable, allowing for fine-tuning to meet specific design requirements.

Applications:

The DSC1121CI2-125.0000 is ideally suited for applications that demand high precision and minimal signal noise, such as:

  • High-speed data communication equipment
  • Networking hardware, including routers and switches
  • Server and storage platforms
  • Industrial control systems
  • Test and measurement instruments

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSC1121CI2-125.0000 is no exception. It is manufactured using a robust silicon MEMS technology, ensuring high reliability and performance consistency. The product is also RoHS compliant and meets stringent industry standards for environmental and operational safety.

In summary, the DSC1121CI2-125.0000 from Microchip Technology is an outstanding choice for designers seeking a high-frequency, low-jitter, and programmable oscillator solution that can withstand challenging environmental conditions without compromising on performance.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess