EN
  • EN
  • DE

MC14541BDTR2

Part No MC14541BDTR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Programmable Timer
Frequency 3MHz
Supply Voltage (V) 3V ~ 18V
Supply Current 15μA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Family Part Number MC14541B
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217895-MC14541BDTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14541BDTR2 CAD Model

Description

ON Semiconductor MC14541BDTR2 Programmable Timer

The ON Semiconductor MC14541BDTR2 is a versatile and highly reliable programmable timer IC that has been designed to cater to a wide range of timing and pulse generation applications. This precision timing device is ideal for use in timing delays, frequency division, time-delay relays, and sequential timing, which makes it a perfect fit for industries ranging from automation to consumer electronics.

Constructed using CMOS silicon gate technology, the MC14541BDTR2 offers a significant advantage in terms of power consumption and functional reliability. The device can operate within a voltage range of 3V to 18V, providing designers with the flexibility to use it in various circuit environments and applications. Its low power requirements make it an excellent choice for battery-operated devices and portable electronics.

The timer is programmable through external resistors and capacitors to obtain adjustable time delays ranging from microseconds to hours, thereby providing a high degree of precision and customization. This feature is particularly beneficial for applications that require specific timing sequences or adjustments based on conditional events.

In addition to its timing capabilities, the MC14541BDTR2 includes an onboard oscillator and can be configured for astable operation to generate accurate and stable frequency outputs. This makes it suitable for use as a clock generator in digital systems or as a pulse generator for signal processing and control applications.

The IC comes in a TSSOP-14 package, which is not only space-efficient but also compatible with surface-mount technology, simplifying the assembly process and enabling its integration into compact PCB designs. Its temperature range of -55°C to +125°C ensures that the device can perform reliably in extreme environmental conditions, which is critical for industrial and automotive applications.

ON Semiconductor's commitment to quality is evident in the MC14541BDTR2, with its robust design and proven performance. Whether you are developing timing circuits for household appliances, automotive electronics, or sophisticated industrial control systems, the MC14541BDTR2 programmable timer is a component that promises to meet and exceed your timing solution requirements.

You May Also Be Interested in

HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.7841
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9790 $53.8450
125+ $0.8033 $100.4125
195+ $0.7782 $151.7490
270+ $0.7531 $203.3370
345+ $0.7280 $251.1600
460+ $0.6527 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,339 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess