EN
  • EN
  • DE
  • IT

DS4M200D+33

Part No DS4M200D+33
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 200MHZ 10-LCCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Type Clock Oscillator
Frequency 200MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 74 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-LCCC Exposed Pad
Supplier Device Package 10-LCCC (5x3.2)
Mounting Type Surface Mount
Base Product Number DS4M200
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586720-DS4M200D+33
Ultra Librarian 3D Model Ultra Librarian DS4M200D+33 CAD Model

Description

Introducing the DS4M200D+33 from Maxim Integrated

The DS4M200D+33 is a cutting-edge product designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is engineered to cater to the needs of modern electronic systems, providing a robust solution for various applications. The DS4M200D+33 stands out with its exceptional performance, durability, and energy efficiency.

Key Features:

  • High-Speed Interface: The device boasts a high-speed data interface that ensures swift and efficient communication between components, making it an ideal choice for applications requiring rapid data transfer.
  • Low Power Consumption: Maxim Integrated has designed the DS4M200D+33 with energy efficiency in mind. It operates with minimal power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Form Factor: With a small footprint, the DS4M200D+33 is perfect for space-constrained applications, allowing designers to optimize their board layout without compromising on performance.
  • Robustness: This product is built to withstand harsh conditions and is reliable over a wide range of temperatures, making it suitable for industrial and automotive applications where stability is critical.
  • Integration: The DS4M200D+33 is designed for easy integration into existing systems, offering compatibility with a variety of microcontrollers and processors.

Applications:

The versatile nature of the DS4M200D+33 makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Communication systems
  • Networking equipment
  • Data storage devices
  • High-performance computing
  • Industrial control systems

Maxim Integrated's commitment to quality ensures that the DS4M200D+33 is a product you can rely on for your critical applications. Whether you are designing a new system or upgrading an existing one, the DS4M200D+33 offers the performance and reliability you need to keep your operations running smoothly.

In summary, the DS4M200D+33 from Maxim Integrated is a testament to the company's dedication to developing high-quality, high-performance integrated circuits. Its combination of speed, efficiency, and compact design makes it an invaluable component for today's electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14-SOIC
Lowest to $0.2191
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess