EN
  • EN
  • DE
  • IT

MAX6730AUTSD3+T

Part No MAX6730AUTSD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU W/WD SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.925V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 041407-MAX6730AUTSD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6730AUTSD3+T CAD Model

Description

Maxim Integrated MAX6730AUTSD3+T Voltage Supervisor IC

The MAX6730AUTSD3+T is a high-quality voltage supervisor IC designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact, highly reliable component is engineered to monitor voltage levels and provide a reset signal to microcontrollers and microprocessor systems, ensuring proper operation during power-up, power-down, and brown-out conditions.

Featuring a low supply current and a wide operating voltage range, the MAX6730AUTSD3+T is an ideal solution for portable and battery-powered applications where power efficiency is critical. It is designed to maintain system integrity by monitoring the supply voltage and asserting a reset if the voltage drops below a predefined threshold, thus preventing system failures and data corruption.

The device comes in a small 6-pin SOT-23 package, making it suitable for space-constrained applications. It offers several key features that make it a versatile choice for various designs:

  • Factory-Trimmed Reset Thresholds: The reset voltage thresholds are precisely set at the factory, ensuring accurate monitoring without the need for external components.
  • Low Power Consumption: With its low quiescent current, the MAX6730AUTSD3+T helps to extend battery life, making it perfect for portable devices.
  • Manual Reset Input: An additional manual reset input allows for a system reset to be triggered externally, providing an extra layer of control.
  • Reset Timeout: The device features an internally set timeout period that ensures the system has sufficient time to stabilize before coming out of reset.
  • Immune to Short VDD Transients: The IC is designed to ignore brief perturbations on the monitored supply line, reducing the likelihood of nuisance resets.

This voltage supervisor IC is available in tape and reel packaging, making it well-suited for automated assembly processes. The MAX6730AUTSD3+T is a testament to Maxim Integrated's commitment to providing robust and precise power management solutions that meet the demands of modern electronic systems.

Whether you're designing consumer electronics, medical devices, or industrial control systems, the MAX6730AUTSD3+T offers the reliability and performance needed to ensure your application runs smoothly and effectively.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4985 $51.9880
19+ $5.3321 $101.3099
30+ $5.1655 $154.9650
41+ $4.9988 $204.9508
52+ $4.8322 $251.2744
70+ $4.3323 $303.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,733 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess