EN
  • EN
  • DE

TLC555IPE4

Part No TLC555IPE4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description 2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tube
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Voltage - Supply 3V ~ 15V
Current - Supply 900 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Standard Package 50 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686384-TLC555IPE4
Ultra Librarian 3D Model Ultra Librarian TLC555IPE4 CAD Model

Description

The Texas Instruments TLC555IPE4 is a highly versatile integrated circuit based on the popular 555 timer. Designed for precision timing and pulse generation, this device is a significant advancement over standard NE555 timers, thanks to its reduced power consumption and increased stability. The TLC555IPE4 is fabricated using Texas Instruments' advanced CMOS technology, which offers a combination of high speed, reliability, and low power usage.

This timer is capable of operating in either monostable or astable mode, providing a wide range of applications from simple timing to complex waveform generation. In the monostable mode, the TLC555IPE4 can produce accurate time delays that can range from microseconds to hours. In the astable mode, it can generate stable square waveforms, which can be used for clock generation, PWM control, and other applications requiring a precise frequency source.

One of the key features of the TLC555IPE4 is its supply voltage range, which spans from 2V to 15V. This wide range allows it to be used in various systems without the need for additional voltage regulation. Moreover, the timer offers a low supply current, typically 1mA at VDD = 5V, which is drastically lower than the bipolar NE555 devices. This makes it ideal for battery-powered and portable applications where power conservation is crucial.

The TLC555IPE4 also includes a variety of other features such as a high output current capability, which can source or sink up to 100mA. This allows the timer to directly drive load devices. Additionally, its output is fully compatible with CMOS, TTL, and MOS logic, which means it can be easily integrated into a wide array of digital systems.

The device is packaged in an 8-pin PDIP (Plastic Dual-In-line Package), ensuring easy integration into standard breadboards and prototyping boards for quick development and testing. With its robust design and wide operating temperature range, the TLC555IPE4 is suitable for an extensive range of applications in areas such as consumer electronics, automotive, industrial control systems, and telecommunications.

Overall, the Texas Instruments TLC555IPE4 CMOS Timer is a highly reliable and efficient solution for designers looking to implement timing and waveform generation functionalities in their projects with minimal power draw.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
ON Semiconductor
Programmable Timer
Lowest to $0.1842
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1959 $53.8155
105+ $0.9813 $103.0365
160+ $0.9506 $152.0960
220+ $0.9200 $202.4000
285+ $0.8893 $253.4505
380+ $0.7973 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 996 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess