EN
  • EN
  • DE

LMK62I0-156M25SIAR

Part No LMK62I0-156M25SIAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Tape & Reel
Type Clock Oscillator
Frequency 156.25MHz
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 90 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 6-SMD Module
Supplier Device Package 6-QFM (5x3.2)
Mounting Type Surface Mount
Base Product Number LMK62I0
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342078-LMK62I0-156M25SIAR
Ultra Librarian 3D Model Ultra Librarian LMK62I0-156M25SIAR CAD Model

Description

Product Overview: LMK62I0-156M25SIAR

The LMK62I0-156M25SIAR is a high-performance, low-noise programmable oscillator from Texas Instruments, designed to meet the precise clocking requirements of sophisticated electronic systems. This device offers a wide frequency range and is particularly suited for applications that demand a stable and reliable clock source.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 156.25 MHz, which is ideal for high-speed communication protocols and data transfer applications.
  • Low Jitter Performance: The LMK62I0-156M25SIAR boasts extremely low jitter, ensuring high-quality signal integrity, which is crucial for applications such as networking, telecommunications, and data centers.
  • Programmability: With the capability to be programmed for various output frequencies, this oscillator provides design flexibility and can be tailored to specific system requirements.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is compatible with a wide range of digital circuitry, making it versatile for integration into various designs.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package Type: The oscillator is available in a compact, surface-mount package, which allows for efficient use of PCB space in densely packed electronic systems.

Applications

The LMK62I0-156M25SIAR is suited for a variety of applications, including but not limited to:

  • Data Communication Equipment
  • Networking Hardware (Routers, Switches, etc.)
  • High-speed Serial Links
  • Telecommunication Infrastructure
  • Server and Storage Platforms
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK62I0-156M25SIAR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. For designers and engineers looking for a clock solution that offers both precision and flexibility, the LMK62I0-156M25SIAR is an excellent choice.

You May Also Be Interested in

Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3427 $64.0281
6+ $17.5120 $105.0720
9+ $16.9648 $152.6832
13+ $16.4175 $213.4275
16+ $15.8703 $253.9248
22+ $14.2285 $313.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess