The LTC6995HS6-1#TRMPBF from Analog Devices Inc. is a part of the TimerBlox® series, which is a versatile and easy-to-use family of devices designed to generate precise timing functions in a variety of electronic applications. This specific component is a voltage-controlled pulse width modulator (PWM) that offers a wide range of features and benefits to designers looking for a reliable timing solution.
Key Features
- Integrated Voltage-Controlled Oscillator (VCO) with a frequency range of 488Hz to 2MHz
- Linear control of PWM duty cycle from <1% to >99%
- Wide operating temperature range: -40°C to 125°C
- Low supply voltage operation: 2.25V to 5.5V
- CMOS output driver with up to 20mA sink and source capability
- Small package: 6-lead TSOT-23
- Minimal external components required
Applications
The LTC6995HS6-1#TRMPBF is ideal for a wide range of applications where precise PWM control is required. It is commonly used in:
- LED dimming and color mixing
- Motor control
- Heating and cooling systems
- Sensor signal processing
- Power supply control
- Audio applications
- Signal generation and waveform shaping
Design and Integration
Designed for ease of use, the LTC6995HS6-1#TRMPBF can be integrated into a circuit with minimal external components. It requires only an external resistor (and in some cases a capacitor) to set the oscillator frequency, and an external control voltage to adjust the duty cycle. The small 6-lead TSOT-23 package is suitable for space-constrained applications, while the robust operating temperature range and low voltage requirements make it versatile for both portable and industrial designs.
Quality and Reliability
Analog Devices Inc. is known for its high-quality products, and the LTC6995HS6-1#TRMPBF is manufactured to meet the company's stringent standards for reliability and performance. Whether used in mass-produced consumer electronics or critical industrial systems, this component delivers consistent and precise timing functions.